Juno Lighting Group Pendant Light Fixture PKH312SUNSETGOLD

Description
GLASS SHADE MATERIAL SUNSET GOLD FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE TALL CONE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet
Description
GLASS SHADE MATERIAL SUNSET GOLD FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE TALL CONE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PKH312SUNSETGOLD - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
PKH312SUNSETGOLD
Pendant Light Fixture PKH312SUNSETGOLD
GLASS SHADE MATERIAL SUNSET GOLD FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE TALL CONE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
  • GLASS SHADE MATERIAL
  • SUNSET GOLD FINISH
  • 4 INCH DIA
  • 9 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • T4 HALOGEN/MR16CG LAMP TYPE
  • G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE
  • TRAC-MASTER[R] BRAND
  • STYLE TALL CONE
  • LAMP VOLTAGE 12 V
  • WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET
  • MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
  • PKH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PKH312SUNSETGOLD
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details