OPEN DEEP CONE TYPE
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
PD800-P38 MODEL
Juno Lighting Group
Done
Datasheet
Description
OPEN DEEP CONE TYPE
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
PD800-P38 MODEL
OPEN DEEP CONE TYPE
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
PD800-P38 MODEL
OPEN DEEP CONE TYPE
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON