BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
CHAPLIN[T] FROSTED LENS REFRACTOR/LENS TYPE
PARKLUME[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 9 1/2 INCH DIA X 39 1/4 INCH L
WITH CLEAR HID LAMP
PL8 MODEL
Juno Lighting Group
Done
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
CHAPLIN[T] FROSTED LENS REFRACTOR/LENS TYPE
PARKLUME[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 9 1/2 INCH DIA X 39 1/4 INCH L
WITH CLEAR HID LAMP
PL8 MODEL
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
CHAPLIN[T] FROSTED LENS REFRACTOR/LENS TYPE
PARKLUME[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 9 1/2 INCH DIA X 39 1/4 INCH L
WITH CLEAR HID LAMP
PL8 MODEL