11-3/4 INCH L X 5 INCH D X 47-3/4 INCH H SIZE
WHITE FINISH
UL, CSA, ETL APPROVAL
DAMP LOCATION APPLICATION
T-BAR/SCREW SLOT GRID MOUNTING
LED LUMINAIRE
LED LAMP TYPE
120 VAC AT 50/60 HZ INPUT VOLTAGE
COLD ROLLED STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
HIGH REFLECTANCE WHITE POWDER COATED REFLECTOR TYPE
3800 LUMEN INTENSITY
HIGH REFLECTANCE WHITE POWDER COATED REFLECTOR TYPE
INDY[TM] BRAND
COLOR TEMPERATURE IN KELVIN 3500
GENERATION 2
INSTALLATION NEW CONSTRUCTION/REMODEL
BASKET STYLE WHITE PERFORATED
S1X4BP MODEL
Juno Lighting Group
Done
Datasheet
Description
11-3/4 INCH L X 5 INCH D X 47-3/4 INCH H SIZE
WHITE FINISH
UL, CSA, ETL APPROVAL
DAMP LOCATION APPLICATION
T-BAR/SCREW SLOT GRID MOUNTING
LED LUMINAIRE
LED LAMP TYPE
120 VAC AT 50/60 HZ INPUT VOLTAGE
COLD ROLLED STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
HIGH REFLECTANCE WHITE POWDER COATED REFLECTOR TYPE
3800 LUMEN INTENSITY
HIGH REFLECTANCE WHITE POWDER COATED REFLECTOR TYPE
INDY[TM] BRAND
COLOR TEMPERATURE IN KELVIN 3500
GENERATION 2
INSTALLATION NEW CONSTRUCTION/REMODEL
BASKET STYLE WHITE PERFORATED
S1X4BP MODEL
11-3/4 INCH L X 5 INCH D X 47-3/4 INCH H SIZE
WHITE FINISH
UL, CSA, ETL APPROVAL
DAMP LOCATION APPLICATION
T-BAR/SCREW SLOT GRID MOUNTING
LED LUMINAIRE
LED LAMP TYPE
120 VAC AT 50/60 HZ INPUT VOLTAGE
COLD ROLLED STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
HIGH REFLECTANCE WHITE POWDER COATED REFLECTOR TYPE
3800 LUMEN INTENSITY
HIGH REFLECTANCE WHITE POWDER COATED REFLECTOR TYPE
INDY[TM] BRAND
COLOR TEMPERATURE IN KELVIN 3500
GENERATION 2
INSTALLATION NEW CONSTRUCTION/REMODEL
BASKET STYLE WHITE PERFORATED
S1X4BP MODEL
11-3/4 INCH L X 5 INCH D X 47-3/4 INCH H SIZE
WHITE FINISH
UL, CSA, ETL APPROVAL
DAMP LOCATION APPLICATION
T-BAR/SCREW SLOT GRID MOUNTING
LED LUMINAIRE
LED LAMP TYPE
120 VAC AT 50/60 HZ INPUT VOLTAGE
COLD ROLLED STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
HIGH REFLECTANCE WHITE POWDER COATED REFLECTOR TYPE
3800 LUMEN INTENSITY
HIGH REFLECTANCE WHITE POWDER COATED REFLECTOR TYPE