Juno Lighting Group Pendant Light Fixture R560-OPL

Description
GLASS SHADE MATERIAL WHITE FINISH 10 INCH 6-5/8 INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE TRAC-LITES[TM] BRAND INCLUDES ON/OFF SWITCH R560 MODEL
Datasheet
Description
GLASS SHADE MATERIAL WHITE FINISH 10 INCH 6-5/8 INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE TRAC-LITES[TM] BRAND INCLUDES ON/OFF SWITCH R560 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - R560-OPL - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
R560-OPL
Pendant Light Fixture R560-OPL
GLASS SHADE MATERIAL WHITE FINISH 10 INCH 6-5/8 INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE TRAC-LITES[TM] BRAND INCLUDES ON/OFF SWITCH R560 MODEL
  • GLASS SHADE MATERIAL
  • WHITE FINISH
  • 10 INCH
  • 6-5/8 INCH
  • 48 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE
  • TRAC-LITES[TM] BRAND
  • INCLUDES ON/OFF SWITCH
  • R560 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number R560-OPL
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details