Juno Lighting Group Area/Roadway Light PL742CFUNRF5LBZ

Description
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 5 LOUVER REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 41 INCH L PL7 MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 5 LOUVER REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 41 INCH L PL7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - PL742CFUNRF5LBZ - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
PL742CFUNRF5LBZ
Area/Roadway Light PL742CFUNRF5LBZ
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 5 LOUVER REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 41 INCH L PL7 MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q BASE COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TYPE 5 LOUVER REFLECTOR DISTRIBUTION/BEAM SPREAD
  • VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • PARKLUME[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 7 INCH DIA X 41 INCH L
  • PL7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL742CFUNRF5LBZ
Product Name Area/Roadway Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details