Juno Lighting Group Lighting Fixture S2X2LF-32401-WH2

Description
23 3/4 INCH L X 23 3/4 INCH W X 6 5/8 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR MOUNTING LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE COLD ROLLED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 3200 LUMEN INTENSITY INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INPUT POWER 45 W INSTALLATION NEW CONSTRUCTION/REMODEL DIFFUSER STYLE FLAT LAY-IN S2X2LF MODEL
Datasheet
Description
23 3/4 INCH L X 23 3/4 INCH W X 6 5/8 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR MOUNTING LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE COLD ROLLED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 3200 LUMEN INTENSITY INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INPUT POWER 45 W INSTALLATION NEW CONSTRUCTION/REMODEL DIFFUSER STYLE FLAT LAY-IN S2X2LF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - S2X2LF-32401-WH2 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
S2X2LF-32401-WH2
Lighting Fixture S2X2LF-32401-WH2
23 3/4 INCH L X 23 3/4 INCH W X 6 5/8 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR MOUNTING LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE COLD ROLLED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 3200 LUMEN INTENSITY INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INPUT POWER 45 W INSTALLATION NEW CONSTRUCTION/REMODEL DIFFUSER STYLE FLAT LAY-IN S2X2LF MODEL
  • 23 3/4 INCH L X 23 3/4 INCH W X 6 5/8 INCH H SIZE
  • WHITE FINISH
  • UL, CSA APPROVAL
  • T-BAR MOUNTING
  • LED LUMINAIRE
  • LED LAMP TYPE
  • 120 V INPUT VOLTAGE
  • COLD ROLLED STEEL HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 3200 LUMEN INTENSITY
  • INDY[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 4100 DEG K
  • INPUT POWER 45 W
  • INSTALLATION NEW CONSTRUCTION/REMODEL
  • DIFFUSER STYLE FLAT LAY-IN
  • S2X2LF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S2X2LF-32401-WH2
Product Name Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details