Juno Lighting Group Floodlight Fixture RBF70PS120LPCBL

Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, WIDE DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, PHOTO CONTROL RBF MODEL
Datasheet
Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, WIDE DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, PHOTO CONTROL RBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - RBF70PS120LPCBL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
RBF70PS120LPCBL
Floodlight Fixture RBF70PS120LPCBL
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, WIDE DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, PHOTO CONTROL RBF MODEL
  • 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 INCH STEM MOUNTING
  • HPF, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6, WIDE DISTRIBUTION/BEAM SPREAD
  • 0.8 SQ FT EPA
  • CARIBE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP, PHOTO CONTROL
  • RBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number RBF70PS120LPCBL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details