Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim PSQ600-P38-W

Description
REFLECTOR TRIM TYPE 6 INCH W X 12 1/8 INCH H SIZE WHITE TRIM FINISH INDY[T] P6A SERIES PAR38 INCANDESCENT SQUARE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PSQ600-P38 MODEL
Datasheet
Description
REFLECTOR TRIM TYPE 6 INCH W X 12 1/8 INCH H SIZE WHITE TRIM FINISH INDY[T] P6A SERIES PAR38 INCANDESCENT SQUARE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PSQ600-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - PSQ600-P38-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
PSQ600-P38-W
Incandescent/Fluorescent/Hid Recessed Trim PSQ600-P38-W
REFLECTOR TRIM TYPE 6 INCH W X 12 1/8 INCH H SIZE WHITE TRIM FINISH INDY[T] P6A SERIES PAR38 INCANDESCENT SQUARE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PSQ600-P38 MODEL
  • REFLECTOR TRIM TYPE
  • 6 INCH W X 12 1/8 INCH H SIZE
  • WHITE TRIM FINISH
  • INDY[T] P6A SERIES PAR38 INCANDESCENT SQUARE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • PSQ600-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PSQ600-P38-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details