Juno Lighting Group Floodlight Fixture RBF40L41KUNS

Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE NEMA 2 X 2, SPOT DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4100 DEG K AMBIENT TEMPERATURE RATING 40 DEG C RBF MODEL
Datasheet
Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE NEMA 2 X 2, SPOT DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4100 DEG K AMBIENT TEMPERATURE RATING 40 DEG C RBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - RBF40L41KUNS - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
RBF40L41KUNS
Floodlight Fixture RBF40L41KUNS
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE NEMA 2 X 2, SPOT DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4100 DEG K AMBIENT TEMPERATURE RATING 40 DEG C RBF MODEL
  • 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 INCH STEM MOUNTING
  • LED LAMP TYPE
  • 40 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC LAMP/BALLAST VOLTAGE
  • NEMA 2 X 2, SPOT DISTRIBUTION/BEAM SPREAD
  • 0.8 SQ FT EPA
  • CARIBE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE 4100 DEG K
  • AMBIENT TEMPERATURE RATING 40 DEG C
  • RBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number RBF40L41KUNS
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details