Juno Lighting Group Pendant Light Fixture PKL320INFERNO

Description
GLASS SHADE MATERIAL INFERNO FINISH 3 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE FLAME WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
Datasheet
Description
GLASS SHADE MATERIAL INFERNO FINISH 3 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE FLAME WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PKL320INFERNO - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
PKL320INFERNO
Pendant Light Fixture PKL320INFERNO
GLASS SHADE MATERIAL INFERNO FINISH 3 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE FLAME WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
  • GLASS SHADE MATERIAL
  • INFERNO FINISH
  • 3 INCH
  • 7 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • TRAC-MASTER[R] BRAND
  • STYLE FLAME
  • WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET
  • MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
  • PKL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PKL320INFERNO
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details