23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE
WHITE FINISH
UL, CSA APPROVAL
T-BAR/SCREW SLOT GRID MOUNTING
LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
COLD ROLLED STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
3900 LUMEN INTENSITY
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
INPUT POWER 45 W
INSTALLATION NEW CONSTRUCTION/REMODEL
BASKET STYLE OPAL DIFFUSER
S2X2 MODEL
Juno Lighting Group
Done
Datasheet
Description
23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE
WHITE FINISH
UL, CSA APPROVAL
T-BAR/SCREW SLOT GRID MOUNTING
LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
COLD ROLLED STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
3900 LUMEN INTENSITY
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
INPUT POWER 45 W
INSTALLATION NEW CONSTRUCTION/REMODEL
BASKET STYLE OPAL DIFFUSER
S2X2 MODEL
23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE
WHITE FINISH
UL, CSA APPROVAL
T-BAR/SCREW SLOT GRID MOUNTING
LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
COLD ROLLED STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
3900 LUMEN INTENSITY
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
INPUT POWER 45 W
INSTALLATION NEW CONSTRUCTION/REMODEL
BASKET STYLE OPAL DIFFUSER
S2X2 MODEL