Juno Lighting Group Fluorescent Recessed Housing PL5-26W-EMVOLT

Description
RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5 5/8 INCH CEILING OPENING SIZE JUNO[R] BRAND PL526 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5 5/8 INCH CEILING OPENING SIZE JUNO[R] BRAND PL526 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - PL5-26W-EMVOLT - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
PL5-26W-EMVOLT
Fluorescent Recessed Housing PL5-26W-EMVOLT
RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5 5/8 INCH CEILING OPENING SIZE JUNO[R] BRAND PL526 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 7 1/2 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F26 TRT, 4 PIN LAMP TYPE
  • 26 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • NON INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 5 5/8 INCH CEILING OPENING SIZE
  • JUNO[R] BRAND
  • PL526 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL5-26W-EMVOLT
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details