23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
T-BAR CEILING MOUNTING
PULSE START, MAGNETIC, HPF BALLAST TYPE
YES LAMP INCLUDED
CEILING LIGHT FIXTURE
METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
120 V INPUT VOLTAGE
HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ED37 MOGUL BASE LAMP BASE
PARALUME[T], JUNO[R] BRAND
WITH COATED LAMP, POTTED BALLAST
COLOR BLACK
REFRACTOR TYPE PRISMATIC GLASS LENS
RL MODEL
Juno Lighting Group
Done
Datasheet
Description
23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
T-BAR CEILING MOUNTING
PULSE START, MAGNETIC, HPF BALLAST TYPE
YES LAMP INCLUDED
CEILING LIGHT FIXTURE
METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
120 V INPUT VOLTAGE
HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ED37 MOGUL BASE LAMP BASE
PARALUME[T], JUNO[R] BRAND
WITH COATED LAMP, POTTED BALLAST
COLOR BLACK
REFRACTOR TYPE PRISMATIC GLASS LENS
RL MODEL
23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
T-BAR CEILING MOUNTING
PULSE START, MAGNETIC, HPF BALLAST TYPE
YES LAMP INCLUDED
CEILING LIGHT FIXTURE
METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
120 V INPUT VOLTAGE
HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ED37 MOGUL BASE LAMP BASE
PARALUME[T], JUNO[R] BRAND
WITH COATED LAMP, POTTED BALLAST
COLOR BLACK
REFRACTOR TYPE PRISMATIC GLASS LENS
RL MODEL
23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
T-BAR CEILING MOUNTING
PULSE START, MAGNETIC, HPF BALLAST TYPE
YES LAMP INCLUDED
CEILING LIGHT FIXTURE
METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
120 V INPUT VOLTAGE
HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE