Juno Lighting Group Pendant Light Fixture PKL314ICE

Description
GLASS SHADE MATERIAL ICE FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE FLUTE WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
Datasheet
Description
GLASS SHADE MATERIAL ICE FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE FLUTE WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PKL314ICE - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
PKL314ICE
Pendant Light Fixture PKL314ICE
GLASS SHADE MATERIAL ICE FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE FLUTE WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
  • GLASS SHADE MATERIAL
  • ICE FINISH
  • 4 INCH
  • 9 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • TRAC-MASTER[R] BRAND
  • STYLE FLUTE
  • WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET
  • MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
  • PKL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PKL314ICE
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details