Juno Lighting Group Pendant Light Fixture PKH-P314-GLAC

Description
GLASS SHADE MATERIAL GLACIER FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE FLUTE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet
Description
GLASS SHADE MATERIAL GLACIER FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE FLUTE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PKH-P314-GLAC - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
PKH-P314-GLAC
Pendant Light Fixture PKH-P314-GLAC
GLASS SHADE MATERIAL GLACIER FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE FLUTE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
  • GLASS SHADE MATERIAL
  • GLACIER FINISH
  • 4 INCH
  • 9 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • T4 HALOGEN/MR16CG LAMP TYPE
  • G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE
  • TRAC-MASTER[R] BRAND
  • STYLE FLUTE
  • LAMP VOLTAGE 12 V
  • WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET
  • MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
  • PKH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PKH-P314-GLAC
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details