Juno Lighting Group Lighting Fixture RL320PS120LPOT

Description
23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL T-BAR CEILING MOUNTING PULSE START, MAGNETIC, HPF BALLAST TYPE YES LAMP INCLUDED CEILING LIGHT FIXTURE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120 V INPUT VOLTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE ED37 MOGUL BASE LAMP BASE PARALUME[T], JUNO[R] BRAND WITH CLEAR LAMP, POTTED BALLAST COLOR BLACK REFRACTOR TYPE PRISMATIC GLASS LENS RL MODEL
Datasheet
Description
23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL T-BAR CEILING MOUNTING PULSE START, MAGNETIC, HPF BALLAST TYPE YES LAMP INCLUDED CEILING LIGHT FIXTURE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120 V INPUT VOLTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE ED37 MOGUL BASE LAMP BASE PARALUME[T], JUNO[R] BRAND WITH CLEAR LAMP, POTTED BALLAST COLOR BLACK REFRACTOR TYPE PRISMATIC GLASS LENS RL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - RL320PS120LPOT - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
RL320PS120LPOT
Lighting Fixture RL320PS120LPOT
23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL T-BAR CEILING MOUNTING PULSE START, MAGNETIC, HPF BALLAST TYPE YES LAMP INCLUDED CEILING LIGHT FIXTURE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120 V INPUT VOLTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE ED37 MOGUL BASE LAMP BASE PARALUME[T], JUNO[R] BRAND WITH CLEAR LAMP, POTTED BALLAST COLOR BLACK REFRACTOR TYPE PRISMATIC GLASS LENS RL MODEL
  • 23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • T-BAR CEILING MOUNTING
  • PULSE START, MAGNETIC, HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • CEILING LIGHT FIXTURE
  • METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
  • HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
  • HIGH REFLECTANCE WHITE POLYESTER POWDER COATED REFLECTOR TYPE
  • ED37 MOGUL BASE LAMP BASE
  • PARALUME[T], JUNO[R] BRAND
  • WITH CLEAR LAMP, POTTED BALLAST
  • COLOR BLACK
  • REFRACTOR TYPE PRISMATIC GLASS LENS
  • RL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number RL320PS120LPOT
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Lamp Base ED37 MOGUL BASE
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details