Juno Lighting Group Lighting Fixture S2X2BP-26401-WH2

Description
23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR/SCREW SLOT GRID MOUNTING LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE COLD ROLLED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 2600 LUMEN INTENSITY INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INPUT POWER 45 W INSTALLATION NEW CONSTRUCTION/REMODEL BASKET STYLE WHITE PERFORATED S2X2 MODEL
Datasheet
Description
23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR/SCREW SLOT GRID MOUNTING LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE COLD ROLLED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 2600 LUMEN INTENSITY INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INPUT POWER 45 W INSTALLATION NEW CONSTRUCTION/REMODEL BASKET STYLE WHITE PERFORATED S2X2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - S2X2BP-26401-WH2 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
S2X2BP-26401-WH2
Lighting Fixture S2X2BP-26401-WH2
23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR/SCREW SLOT GRID MOUNTING LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE COLD ROLLED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 2600 LUMEN INTENSITY INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INPUT POWER 45 W INSTALLATION NEW CONSTRUCTION/REMODEL BASKET STYLE WHITE PERFORATED S2X2 MODEL
  • 23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE
  • WHITE FINISH
  • UL, CSA APPROVAL
  • T-BAR/SCREW SLOT GRID MOUNTING
  • LED LUMINAIRE
  • LED LAMP TYPE
  • 120 V INPUT VOLTAGE
  • COLD ROLLED STEEL HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 2600 LUMEN INTENSITY
  • INDY[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 4100 DEG K
  • INPUT POWER 45 W
  • INSTALLATION NEW CONSTRUCTION/REMODEL
  • BASKET STYLE WHITE PERFORATED
  • S2X2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S2X2BP-26401-WH2
Product Name Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details