Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim PD800B-P38-B

Description
BAFFLE REFLECTOR TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 1/4 INCH DIA X 12 1/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PD800B-P38 MODEL
Datasheet
Description
BAFFLE REFLECTOR TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 1/4 INCH DIA X 12 1/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PD800B-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - PD800B-P38-B - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
PD800B-P38-B
Incandescent/Fluorescent/Hid Recessed Trim PD800B-P38-B
BAFFLE REFLECTOR TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 1/4 INCH DIA X 12 1/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 45 TO 250 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PD800B-P38 MODEL
  • BAFFLE REFLECTOR TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 7 1/4 INCH DIA X 12 1/8 INCH H SIZE
  • BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 45 TO 250 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • PD800B-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PD800B-P38-B
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details