11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
LED LAMP TYPE
40 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 VAC LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
COLOR TEMPERATURE 4100 DEG K
AMBIENT TEMPERATURE RATING 40 DEG C
RBF MODEL
Juno Lighting Group
Done
Datasheet
Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
LED LAMP TYPE
40 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 VAC LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
COLOR TEMPERATURE 4100 DEG K
AMBIENT TEMPERATURE RATING 40 DEG C
RBF MODEL
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
LED LAMP TYPE
40 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 VAC LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
COLOR TEMPERATURE 4100 DEG K
AMBIENT TEMPERATURE RATING 40 DEG C
RBF MODEL