RECESSED DOWNLIGHT HOUSING TYPE
7 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F18 TRT, 4 PIN LAMP TYPE
18 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5 1/2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
PL518 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
7 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F18 TRT, 4 PIN LAMP TYPE
18 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5 1/2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
PL518 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
7 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F18 TRT, 4 PIN LAMP TYPE
18 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5 1/2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
PL518 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
7 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F18 TRT, 4 PIN LAMP TYPE
18 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE