Juno Lighting Group Fluorescent Recessed Housing PL6R-18W-EMVOLT

Description
RECESSED DOWNLIGHT HOUSING TYPE 7 1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE JUNO[R] BRAND PL618 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 7 1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE JUNO[R] BRAND PL618 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - PL6R-18W-EMVOLT - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
PL6R-18W-EMVOLT
Fluorescent Recessed Housing PL6R-18W-EMVOLT
RECESSED DOWNLIGHT HOUSING TYPE 7 1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE JUNO[R] BRAND PL618 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 7 1/4 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F18 TRT, 4 PIN LAMP TYPE
  • 18 W LAMP WATTAGE
  • WHITE PAINTED 22 GAUGE STEEL HOUSING HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6 3/4 INCH CEILING OPENING SIZE
  • JUNO[R] BRAND
  • PL618 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL6R-18W-EMVOLT
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details