Juno Lighting Group Fluorescent Recessed Housing PL6-42W-EMVOLT

Description
RECESSED DOWNLIGHT HOUSING TYPE 7-1/4 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32/F42 TRT, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE SIZE 16-1/8 INCH L X 7-3/4 INCH W PL MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 7-1/4 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32/F42 TRT, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE SIZE 16-1/8 INCH L X 7-3/4 INCH W PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - PL6-42W-EMVOLT - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
PL6-42W-EMVOLT
Fluorescent Recessed Housing PL6-42W-EMVOLT
RECESSED DOWNLIGHT HOUSING TYPE 7-1/4 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32/F42 TRT, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE SIZE 16-1/8 INCH L X 7-3/4 INCH W PL MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 7-1/4 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F26/F32/F42 TRT, 4-PIN LAMP TYPE
  • 26/32/42 W LAMP WATTAGE
  • WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • SIZE 16-1/8 INCH L X 7-3/4 INCH W
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL6-42W-EMVOLT
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details