Juno Lighting Group Pendant Light Fixture PKH328AMBER

Description
AMBER FINISH 6 INCH 3 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED MR16CG LAMP TYPE TRAC-MASTER[R] BRAND STYLE LUMINOUS DISC LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet
Description
AMBER FINISH 6 INCH 3 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED MR16CG LAMP TYPE TRAC-MASTER[R] BRAND STYLE LUMINOUS DISC LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PKH328AMBER - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
PKH328AMBER
Pendant Light Fixture PKH328AMBER
AMBER FINISH 6 INCH 3 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED MR16CG LAMP TYPE TRAC-MASTER[R] BRAND STYLE LUMINOUS DISC LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
  • AMBER FINISH
  • 6 INCH
  • 3 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • MR16CG LAMP TYPE
  • TRAC-MASTER[R] BRAND
  • STYLE LUMINOUS DISC
  • LAMP VOLTAGE 12 V
  • WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET
  • MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
  • PKH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PKH328AMBER
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details