Juno Lighting Group Pendant Light Fixture R761WH

Description
POLYCARBONATE MATERIAL WHITE FINISH 4-1/8 INCH 4-INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN LAMP TYPE GY6.35 BI-PIN LAMP BASE TYPE TRAC-LITES[TM] BRAND LAMP VOLTAGE 12 V VOLTAGE RATING 120 V R761 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL WHITE FINISH 4-1/8 INCH 4-INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN LAMP TYPE GY6.35 BI-PIN LAMP BASE TYPE TRAC-LITES[TM] BRAND LAMP VOLTAGE 12 V VOLTAGE RATING 120 V R761 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - R761WH - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
R761WH
Pendant Light Fixture R761WH
POLYCARBONATE MATERIAL WHITE FINISH 4-1/8 INCH 4-INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN LAMP TYPE GY6.35 BI-PIN LAMP BASE TYPE TRAC-LITES[TM] BRAND LAMP VOLTAGE 12 V VOLTAGE RATING 120 V R761 MODEL
  • POLYCARBONATE MATERIAL
  • WHITE FINISH
  • 4-1/8 INCH
  • 4-INCH
  • 48 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • T4 HALOGEN LAMP TYPE
  • GY6.35 BI-PIN LAMP BASE TYPE
  • TRAC-LITES[TM] BRAND
  • LAMP VOLTAGE 12 V
  • VOLTAGE RATING 120 V
  • R761 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number R761WH
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details