Juno Lighting Group Floodlight Fixture RBF100PSQTNLBL

Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 3 X 2, NARROW DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP RBF MODEL
Datasheet
Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 3 X 2, NARROW DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP RBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - RBF100PSQTNLBL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
RBF100PSQTNLBL
Floodlight Fixture RBF100PSQTNLBL
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 3 X 2, NARROW DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP RBF MODEL
  • 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 INCH STEM MOUNTING
  • HPF, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 3 X 2, NARROW DISTRIBUTION/BEAM SPREAD
  • 0.8 SQ FT EPA
  • CARIBE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • RBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number RBF100PSQTNLBL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details