Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim PD600-P38-W

Description
OPEN DEEP CONE TYPE 6 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] CONE FINISH INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W, PAR38 45 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PD600-P38 MODEL
Datasheet
Description
OPEN DEEP CONE TYPE 6 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] CONE FINISH INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W, PAR38 45 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PD600-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - PD600-P38-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
PD600-P38-W
Incandescent/Fluorescent/Hid Recessed Trim PD600-P38-W
OPEN DEEP CONE TYPE 6 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] CONE FINISH INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 TO 75 W, PAR38 45 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND PD600-P38 MODEL
  • OPEN DEEP CONE TYPE
  • 6 INCH DIA X 12 1/8 INCH H SIZE
  • WHITE ALZAK[R] CONE FINISH
  • INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50 TO 75 W, PAR38 45 TO 150 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • PD600-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PD600-P38-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details