Juno Lighting Group Incandescent Recessed Housing P8RA-P38

Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V P8RA MODEL
Datasheet
Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V P8RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - P8RA-P38 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
P8RA-P38
Incandescent Recessed Housing P8RA-P38
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V P8RA MODEL
  • ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
  • 12 1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR38 LAMP TYPE
  • 45 TO 150 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 120 V
  • P8RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P8RA-P38
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details