11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 7 X 6, WIDE DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
RBF MODEL
Juno Lighting Group
Done
Datasheet
Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 7 X 6, WIDE DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
RBF MODEL
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 7 X 6, WIDE DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
RBF MODEL