Juno Lighting Group Fluorescent Recessed Housing PL513RE

Description
RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5 1/2 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND PL513 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5 1/2 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND PL513 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - PL513RE - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
PL513RE
Fluorescent Recessed Housing PL513RE
RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5 1/2 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND PL513 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 7 1/2 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F13 QT, 4 PIN LAMP TYPE
  • 13 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • NON INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 5 1/2 INCH CEILING OPENING SIZE
  • AIR TIGHT
  • AIR-LOC[R] BRAND
  • PL513 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL513RE
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details