Amphenol PCD Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
The Most Competitive Connector Amphenol reduces the pitch and increases the density of contacts with the brand new HDAS range. 1.905 x 1.905 [.075 x .075] staggered grid. With its...
Amphenol has engineered a complete range of high & medium density, staggered grid, modular connectors with both 1.905x1.905[.075x.07 5] & 2.54x2.54 [.100x.100] pitches. The HiLinX range provides a unique choice...
Single and Dual Splices and Electronic Splices are designed to provide a quick and efficient solution to customer wiring requirements. Single and Dual Wire Splices meet MIL-T-81714/11 & 12 requirements...
The Amphenol Pcd Electrocon line is a diverse family of rugged, high-reliability screw-terminal/edgec ard connectors which combine the discrete wire termination capability of a screw-terminal block with the mass termination...
The Amphenol Pcd FireWire Series allows users to use a standard IEEE 1394A cordset providing 400 Mbits/second over 4.5 meters data transmission in a tri start threaded coupling configuration. The...

<< Prev Next >>