Amphenol Corporation D-Sub Connectors M2000/4-10F

Description
DSUB 50 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 50 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-10F - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 P CRIMP G50 YLW CAD

DSUB 50 P CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-10F
D-Sub Connectors M2000/4-10F
DSUB 50 P CRIMP G50 YLW CAD

DSUB 50 P CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7751 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7751
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7751
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-10F M2000/4-10F 51AC7751
Product Name D-Sub Connectors D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details