Amphenol Corporation D-Sub Connectors M2000/4-14F

Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-14F
D-Sub Connectors M2000/4-14F
DSUB 62 P CRIMP G50 YLW CAD

DSUB 62 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/4-14F - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 P CRIMP G50 YLW CAD

DSUB 62 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7759 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7759
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7759
HD D-SUB CONN, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/4-14F Amphenol PCD M2000/4-14F 51AC7759
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details