Amphenol PCD Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Product Name Notes
Advanced SEM E modular connector The SMASH connector offers extremely high robustness where signal integrity is required. Based on an aluminum shell with 1, 2 or 3 bays, the SMASH...
Hermetic Receptacle In some applications, a transversal hermiticity for the receptacle is a « must ». This will prevent gas from going through the receptacle when plug or cap are...
Sealed Receptacle In some applications, a transversal sealing for the receptacle is a « must ». This will prevent fluids and dust from going through the receptacle when plug or...
The Most Competitive Connector Amphenol reduces the pitch and increases the density of contacts with the brand new HDAS range. 1.905 x 1.905 [.075 x .075] staggered grid. With its...
Amphenol has engineered a complete range of high & medium density, staggered grid, modular connectors with both 1.905x1.905[.075x.07 5] & 2.54x2.54 [.100x.100] pitches. The HiLinX range provides a unique choice...
Amphenol Pcd's 164 Series Audio Connectors are Mil qualified to MIL-C-55116, approved to the Indian Defense Standard Joint Services Specification JSS 50831 - which is certified by the Electronic Components...
Designed and qualified to MIL-T-81714, Amphenol Pcd's Series 1 Terminal Junction Modules are robust, reliable, and always perform to the highest standards. They're offered in various types and configurations --...
Designed and qualified to MIL-T-81714, Amphenol Pcd's Series 2 Socket Junction Modules are robust, reliable, and always perform to the highest standards. They're offered in various types and configurations --...
Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance...
RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12...
RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT, 100 BaseTx or 1000 BaseT networks in harsh environments. With the patented RJStop system...
Single and Dual Splices and Electronic Splices are designed to provide a quick and efficient solution to customer wiring requirements. Single and Dual Wire Splices meet MIL-T-81714/11 & 12 requirements...
The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are...
The Sim2B2 Series (ARINC 809) connector is a mono modular, push-pull connector that is ideal for in flight entertainment systems, cabin service systems, and other interconnect system requirements. Features &
The Amphenol Pcd FireWire Series allows users to use a standard IEEE 1394A cordset providing 400 Mbits/second over 4.5 meters data transmission in a tri start threaded coupling configuration. The...
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal...
The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material,...
The Amphenol Pcd's RJ11 Series allows you to use a standard phone RJ11/RJ12 connection within a MIL-DTL-26482 bayonet shell for harsh environments. With the Amphenol patented RJStop system, you can...
The new APeX Galley Connector, Circular is the latest circular connector from Amphenol Pcd. Designed specifically for legacy and new generation galley systems, it was tested to MIL-STD-1344 connector and...
This IP68 sealed RoHS compliant connector range has been specifically developed for harsh environment vehicle applications. Designed for quick, safe disconnection and ideal for jettison applications where damage limitations is...