Amphenol PCD Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| Advanced SEM E modular connector The SMASH connector offers extremely high robustness where signal integrity is required. Based on an aluminum shell with 1, 2 or 3 bays, the SMASH... | |
| SIMPlus is a modular, multifunctional rectangular connector. It consists of shells and modules, which together create an integrated solution, supporting advanced signal and power requirements at a fraction of the... | |
| The hybrid connector for use with thermal clamps SIAL is a modular high density interconnection system that has the capability to mix signal and coax contacts. The contact technology... | |
| The monolithic connector for use with thermal clamps The SIHD connector combines excellent electrical performances with high contact density within a robust housing, which can withstand extreme environmental conditions. In... | |
| The Most Competitive Connector Amphenol reduces the pitch and increases the density of contacts with the brand new HDAS range. 1.905 x 1.905 [.075 x .075] staggered grid. With its... | |
| The well proven technology The 127 series is a medium-density range of multi-contact plug-in connectors for printed circuit boards. This range of 2.54 [.100] staggered grid, low profile connectors meets... | |
| Amphenol has engineered a complete range of high & medium density, staggered grid, modular connectors with both 1.905x1.905[.075x.07 5] & 2.54x2.54 [.100x.100] pitches. The HiLinX range provides a unique choice... | |
| Designed and qualified to MIL-T-81714, Amphenol Pcd's Series 2 Socket Junction Modules are robust, reliable, and always perform to the highest standards. They're offered in various types and configurations --... | |
| The Amphenol Pcd Electrocon line is a diverse family of rugged, high-reliability screw-terminal/edgec ard connectors which combine the discrete wire termination capability of a screw-terminal block with the mass termination... |