Amphenol Corporation D-Sub Connectors M2000/2-10F

Description
DSUB 50 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 50 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-10F
D-Sub Connectors M2000/2-10F
DSUB 50 S CRIMP G50 YLW CAD

DSUB 50 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/2-10F - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 S CRIMP G50 YLW CAD

DSUB 50 S CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7681 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7681
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7681
D-SUB CONN, RCPT, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, RCPT, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/2-10F Amphenol PCD M2000/2-10F 51AC7681
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details