Amphenol Corporation Terminal Blocks - LD-1011 LD-1011

Description
Manufacturer: Amphenol PCD Win Source Part Number: 206107-LD-1011 Wire Gauge: 14-26 AWG Mounting: Board Mounted Convert From (Adapter End): Terminal Blocks, Screw Connection, 10 Pos, 2 Rows Convert To (Adapter End): Card Edge Connector, 10 Pos Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amphenol PCD Win Source Part Number: 206107-LD-1011 Wire Gauge: 14-26 AWG Mounting: Board Mounted Convert From (Adapter End): Terminal Blocks, Screw Connection, 10 Pos, 2 Rows Convert To (Adapter End): Card Edge Connector, 10 Pos Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - LD-1011 - 206107-LD-1011 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - LD-1011
206107-LD-1011
Terminal Blocks - LD-1011 206107-LD-1011
Manufacturer: Amphenol PCD Win Source Part Number: 206107-LD-1011 Wire Gauge: 14-26 AWG Mounting: Board Mounted Convert From (Adapter End): Terminal Blocks, Screw Connection, 10 Pos, 2 Rows Convert To (Adapter End): Card Edge Connector, 10 Pos Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 206107-LD-1011
Wire Gauge: 14-26 AWG
Mounting: Board Mounted
Convert From (Adapter End): Terminal Blocks, Screw Connection, 10 Pos, 2 Rows
Convert To (Adapter End): Card Edge Connector, 10 Pos
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
2030-LD-1011
Electronic Connector 2030-LD-1011
CONN TERM BLK CARD EDGE 10POS Product overview: LD-1011 from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2030-LD-1011 can be used for catalog matching and distributor lookup.

CONN TERM BLK CARD EDGE 10POS Product overview: LD-1011 from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2030-LD-1011 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 206107-LD-1011 2030-LD-1011
Product Name Terminal Blocks - LD-1011 Electronic Connector
Mounting Board Mounted
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details