Amphenol Corporation D-Sub Connectors M2000/4-11Z

Description
DSUB 15 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 15 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-11Z
D-Sub Connectors M2000/4-11Z
DSUB 15 P CRIMP G50 YLW ZN

DSUB 15 P CRIMP G50 YLW ZN

Buy Now
 - Amphenol PCD M2000/4-11Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW ZN

DSUB 15 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7754 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7754
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7754
HD D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/4-11Z Amphenol PCD M2000/4-11Z 51AC7754
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details