Amphenol Corporation D-Sub Connectors M2000/2-4Z

Description
DSUB 37 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 37 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-4Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 S CRIMP G50 YLW ZN

DSUB 37 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-4Z
D-Sub Connectors M2000/2-4Z
DSUB 37 S CRIMP G50 YLW ZN

DSUB 37 S CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7732 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7732
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7732
D-SUB CONN, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-4Z M2000/2-4Z 51AC7732
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details