Amphenol Corporation D-Sub Connectors M2000/2-5Z

Description
DSUB 50 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 50 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-5Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 S CRIMP G50 YLW ZN

DSUB 50 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-5Z
D-Sub Connectors M2000/2-5Z
DSUB 50 S CRIMP G50 YLW ZN

DSUB 50 S CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7734 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7734
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7734
D-SUB CONN, RCPT, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-5Z M2000/2-5Z 51AC7734
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM3 D-sub Connectors - XM3C-1522-502 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details