Amphenol Corporation Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/4-22Z

Description
DSUB 104 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 104 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-22Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 104 P CRIMP G50 YLW ZN

DSUB 104 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7776 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7776
Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7776
HD D-SUB CONN, PLUG, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 104POS, CRIMP; No. of Contacts:104Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-22Z 51AC7776
Product Name Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers