Amphenol Corporation D-Sub Connectors M2000/4-15F

Description
DSUB 78 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 78 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-15F - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 P CRIMP G50 YLW CAD

DSUB 78 P CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-15F
D-Sub Connectors M2000/4-15F
DSUB 78 P CRIMP G50 YLW CAD

DSUB 78 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7761 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7761
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7761
HD D-SUB CONN, PLUG, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-15F M2000/4-15F 51AC7761
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products