Amphenol Corporation Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/4-11F

Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-11F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7753 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7753
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7753
HD D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-11F 51AC7753
Product Name Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data