Amphenol Corporation D-Sub Connectors M2000/4-18F

Description
DSUB 26 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 26 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-18F - PEI-Genesis
Philadelphia, PA, United States
DSUB 26 P CRIMP G50 YLW CAD

DSUB 26 P CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-18F
D-Sub Connectors M2000/4-18F
DSUB 26 P CRIMP G50 YLW CAD

DSUB 26 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7766 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7766
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7766
HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-18F M2000/4-18F 51AC7766
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details