Amphenol Corporation D-Sub Connectors M2000/2-7F

Description
DSUB 15 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 15 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-7F
D-Sub Connectors M2000/2-7F
DSUB 15 S CRIMP G50 YLW CAD

DSUB 15 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/2-7F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 S CRIMP G50 YLW CAD

DSUB 15 S CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7743 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7743
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7743
D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/2-7F Amphenol PCD M2000/2-7F 51AC7743
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details