Amphenol Corporation D-Sub Connectors M2000/4-16Z

Description
DSUB 104 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 104 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-16Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 104 P CRIMP G50 YLW ZN

DSUB 104 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-16Z
D-Sub Connectors M2000/4-16Z
DSUB 104 P CRIMP G50 YLW ZN

DSUB 104 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7763 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7763
Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7763
HD D-SUB CONN, PLUG, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 104POS, CRIMP; No. of Contacts:104Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-16Z M2000/4-16Z 51AC7763
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details