Amphenol Corporation D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-524

Description
DSUB 37 S CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 37 S CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-524 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 S CRIMP G50 NI

DSUB 37 S CRIMP G50 NI

Buy Now
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7736 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7736
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7736
D-SUB CONN, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-524 51AC7736
Product Name D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 1345 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers