Amphenol Corporation D-Sub Connectors M2000/2-22F

Description
DSUB 104 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 104 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-22F - PEI-Genesis
Philadelphia, PA, United States
DSUB 104 S CRIMP G50 YLW CAD

DSUB 104 S CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-22F
D-Sub Connectors M2000/2-22F
DSUB 104 S CRIMP G50 YLW CAD

DSUB 104 S CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7706
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7706
HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: No

HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-22F M2000/2-22F 51AC7706
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products