Amphenol Corporation D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-6Z

Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-6Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 9 S CRIMP G50 YLW ZN

DSUB 9 S CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7742 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7742
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7742
D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-6Z 51AC7742
Product Name D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products