Amphenol Corporation D-Sub Connectors M2000/4-21F

Description
DSUB 78 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 78 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-21F - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 P CRIMP G50 YLW CAD

DSUB 78 P CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-21F
D-Sub Connectors M2000/4-21F
DSUB 78 P CRIMP G50 YLW CAD

DSUB 78 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7774
Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7774
HD D-SUB CONN, PLUG, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-21F M2000/4-21F 51AC7774
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details